These represent extruded profiles featuring NBR quality into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is absolutely resistant against almost any type of oil, lacquer and other chemicals. The GP-series ensures long-lasting safety while maintaining flexibility in particularly those cases when being installed at equipment where these properties have been used.
| ASO Safety Solutions Inc. | |
|---|---|
| Product Category | Pressure Sensitive Safety Edges and Safety Bumpers |
| Product Number | GP 35-60 CN |
| Product Name | Safety Contact Edge GP-Series |
| Mounting Configuration | Flat Channel |
| Resistance | Chemical/Moisture Resistant |
| Certifications | UL certified |
| Minimum Actuation Force | 25.6 to 32.4 lbs (11.62 to 14.68 kg) |
| Maximum Mechanical Life | 10000 Activations |