ASO GE F-series stands out due to its flexible basis and improved product properties. Once clipped into the mount channel it disappears completely behind the overlapping material of the GE contact profile on the side. Due to the flexible basis an improved actuating response is created.
| ASO Safety Solutions Inc. | |
|---|---|
| Product Category | Pressure Sensitive Safety Edges and Safety Bumpers |
| Product Number | GE F56 DK |
| Product Name | Safety Contact Edge GE F-Series |
| Mounting Configuration | Flat Channel |
| Resistance | Chemical/Moisture Resistant |
| Certifications | UL certified |
| Minimum Actuation Force | 16.3 to 17.0 lbs (7.37 to 7.72 kg) |
| Maximum Mechanical Life | 10000 Activations |