ASML Optics Lithography System TWINSCAN XT:1950Hi

Description
The TWINSCAN XT:1950Hi Step-and-Scan system takes single-exposure water-based immersion lithography to its limits. Combining high-productivity with ultra low k1, this dual-stage immersion lithography tool is designed for volume production on 300-mm wafers at 38-nm resolution and beyond. Building on the successful in-line catadioptric lens design concept first employed in the XT:1700Fi, the XT:1950Hi has a numerical aperture (NA) of 1.35 – the highest in the industry. This compact and mechanically stable lens design has the same image orientation as purely refractive lens designs, ensuring full reticle compatibility with non-immersion systems as well as the XT:1700Fi. Additional control features improve lens stability and aberration control further. The illuminator features polarization at maximum throughput and extremely homogeneous pupil fill, making it perfectly adapted to ultra low-k1pupil shapes. Customized illumination modes for ultra low k1 and rotated structures can also be set. In addition to its polarization capabilities, the system comes equipped with an extended Ultra-k1 package comprising QUASAR XL, LithoGuide ILIAS, DoseMapper, Image Tuner, Reticle Shape Correction, CDFEC and Focus Spot Monitor.
Description
The TWINSCAN XT:1950Hi Step-and-Scan system takes single-exposure water-based immersion lithography to its limits. Combining high-productivity with ultra low k1, this dual-stage immersion lithography tool is designed for volume production on 300-mm wafers at 38-nm resolution and beyond. Building on the successful in-line catadioptric lens design concept first employed in the XT:1700Fi, the XT:1950Hi has a numerical aperture (NA) of 1.35 – the highest in the industry. This compact and mechanically stable lens design has the same image orientation as purely refractive lens designs, ensuring full reticle compatibility with non-immersion systems as well as the XT:1700Fi. Additional control features improve lens stability and aberration control further. The illuminator features polarization at maximum throughput and extremely homogeneous pupil fill, making it perfectly adapted to ultra low-k1pupil shapes. Customized illumination modes for ultra low k1 and rotated structures can also be set. In addition to its polarization capabilities, the system comes equipped with an extended Ultra-k1 package comprising QUASAR XL, LithoGuide ILIAS, DoseMapper, Image Tuner, Reticle Shape Correction, CDFEC and Focus Spot Monitor.

Suppliers

Company
Product
Description
Supplier Links
Lithography System - TWINSCAN XT:1950Hi - ASML Optics
Wilton, CT, USA
Lithography System
TWINSCAN XT:1950Hi
Lithography System TWINSCAN XT:1950Hi
The TWINSCAN XT:1950Hi Step-and-Scan system takes single-exposure water-based immersion lithography to its limits. Combining high-productivity with ultra low k1, this dual-stage immersion lithography tool is designed for volume production on 300-mm wafers at 38-nm resolution and beyond. Building on the successful in-line catadioptric lens design concept first employed in the XT:1700Fi, the XT:1950Hi has a numerical aperture (NA) of 1.35 – the highest in the industry. This compact and mechanically stable lens design has the same image orientation as purely refractive lens designs, ensuring full reticle compatibility with non-immersion systems as well as the XT:1700Fi. Additional control features improve lens stability and aberration control further. The illuminator features polarization at maximum throughput and extremely homogeneous pupil fill, making it perfectly adapted to ultra low-k1pupil shapes. Customized illumination modes for ultra low k1 and rotated structures can also be set. In addition to its polarization capabilities, the system comes equipped with an extended Ultra-k1 package comprising QUASAR XL, LithoGuide ILIAS, DoseMapper, Image Tuner, Reticle Shape Correction, CDFEC and Focus Spot Monitor.

The TWINSCAN XT:1950Hi Step-and-Scan system takes single-exposure water-based immersion lithography to its limits. Combining high-productivity with ultra low k1, this dual-stage immersion lithography tool is designed for volume production on 300-mm wafers at 38-nm resolution and beyond.
Building on the successful in-line catadioptric lens design concept first employed in the XT:1700Fi, the XT:1950Hi has a numerical aperture (NA) of 1.35 – the highest in the industry. This compact and mechanically stable lens design has the same image orientation as purely refractive lens designs, ensuring full reticle compatibility with non-immersion systems as well as the XT:1700Fi. Additional control features improve lens stability and aberration control further.
The illuminator features polarization at maximum throughput and extremely homogeneous pupil fill, making it perfectly adapted to ultra low-k1pupil shapes. Customized illumination modes for ultra low k1 and rotated structures can also be set. In addition to its polarization capabilities, the system comes equipped with an extended Ultra-k1 package comprising QUASAR XL, LithoGuide ILIAS, DoseMapper, Image Tuner, Reticle Shape Correction, CDFEC and Focus Spot Monitor.

Supplier's Site

Technical Specifications

  ASML Optics
Product Category Lithography Equipment
Product Number TWINSCAN XT:1950Hi
Product Name Lithography System
Unlock Full Specs
to access all available technical data

Similar Products