ASA Computers, Inc. 2U Twin Server High Density ASA2037-X2O-SS2-R-TW2

Description
ASA2037-X2O-SS2-R-TW 2 2U Twin^2 Quad Node Server Four Hot pluggable nodes in 2U form factor Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets 1x PCI-E 3.0 (x16) low-profile slot Intel® i350 Dual port Gigabit Ethernet 3x Hot-swap 3.5 SATA3/SAS2 HDD Bays per node 1620W Redundant Power Supplies
Description
ASA2037-X2O-SS2-R-TW 2 2U Twin^2 Quad Node Server Four Hot pluggable nodes in 2U form factor Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets 1x PCI-E 3.0 (x16) low-profile slot Intel® i350 Dual port Gigabit Ethernet 3x Hot-swap 3.5 SATA3/SAS2 HDD Bays per node 1620W Redundant Power Supplies

Suppliers

Company
Product
Description
Supplier Links
2U Twin Server High Density - ASA2037-X2O-SS2-R-TW2 - ASA Computers, Inc.
Mountain View, CA, USA
2U Twin Server High Density
ASA2037-X2O-SS2-R-TW2
2U Twin Server High Density ASA2037-X2O-SS2-R-TW2
ASA2037-X2O-SS2-R-TW 2 2U Twin^2 Quad Node Server Four Hot pluggable nodes in 2U form factor Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets 1x PCI-E 3.0 (x16) low-profile slot Intel® i350 Dual port Gigabit Ethernet 3x Hot-swap 3.5 SATA3/SAS2 HDD Bays per node 1620W Redundant Power Supplies

ASA2037-X2O-SS2-R-TW2 2U Twin^2 Quad Node Server

  • Four Hot pluggable nodes in 2U form factor
  • Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s
  • Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets
  • 1x PCI-E 3.0 (x16) low-profile slot
  • Intel® i350 Dual port Gigabit Ethernet
  • 3x Hot-swap 3.5 SATA3/SAS2 HDD Bays per node
  • 1620W Redundant Power Supplies
Supplier's Site

Technical Specifications

  ASA Computers, Inc.
Product Category Network Servers
Product Number ASA2037-X2O-SS2-R-TW2
Product Name 2U Twin Server High Density
Form Factor Rack Mounted
Other Features Redundant Fan Modules
Main Memory 256000 MB
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Gen9 Rack Server - HPE ProLiant XL230a - Hewlett Packard Enterprise
Hewlett Packard Enterprise
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details