ASA1146-X2O-S2R -- 1U SERVER
ASA Computers, Inc.
1U Server
ASA1146-X2O-S2R
Description
Processor Support:(2) Intel® Xeon® 5500/5600 series processors
Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R
Memory Support:(18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots
Storage Support:(4) 3.5 or (10) 2.5 Hot-Swap SAS II /SATA II HDDs
Power Supply:(2) 650W 1+1 redundant PSUs
Description
Processor Support:(2) Intel® Xeon® 5500/5600 series processors
Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R
Memory Support:(18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots
Storage Support:(4) 3.5 or (10) 2.5 Hot-Swap SAS II /SATA II HDDs
Power Supply:(2) 650W 1+1 redundant PSUs
Suppliers
Processor Support:(2) Intel® Xeon® 5500/5600 series processors
Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R
Memory Support:(18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots
Storage Support:(4) 3.5 or (10) 2.5 Hot-Swap SAS II /SATA II HDDs
Power Supply:(2) 650W 1+1 redundant PSUs
- Processor Support:(2) Intel® Xeon® 5500/5600 series processors
- Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R
- Memory Support:(18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots
- Storage Support:(4) 3.5 or (10) 2.5 Hot-Swap SAS II /SATA II HDDs
- Power Supply:(2) 650W 1+1 redundant PSUs
Supplier's Site
Technical Specifications
|
Product Category
|
Network Servers |
|
Product Number
|
ASA1146-X2O-S2R |
|
Product Name
|
1U Server |
|
Form Factor
|
Rack Mounted
|
|
Other Features
|
Redundant Fan Modules
|
|
Processor Type
|
Intel Pentium III Xeon
|
|
Main Memory
|
144000 MB
|
Unlock Full Specs
to access all available technical data
Similar Products
Server Type
Network Server
Operating Temperature
5 to 40 C (41 to 104 F)
Processor Type
Intel Pentium III Xeon
View Details
Server Type
Network Server
Operating Temperature
0 to 45 C (32 to 113 F)
Processor Type
3rd Gen Intel® Xeon Scalable processors
View Details
Form Factor
Rack Mounted
Other Features
Redundant Fan Modules
Main Memory
32000 MB
View Details