ASA1136-A1D-S2-S -- 1U SHORT DEPTH MINI SERVER
ASA Computers, Inc.
1U Short Depth Mini Server
ASA1136-A1D-S2-S
Description
Intel® Atom D525
Intel® ICH9R Chipset
2x 2.5 hot-swap SAS/SATA HDD Bays
Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM
2x Intel 82574L Gigabit LAN
6x SATA (3.0Gbps) Ports RAID 0, 1, 5, 10
1 (x4) PCI-E (in x16 slot)
8x USB 2.0 ports (2 rear ports + 5 via headers + 1 Type A connector)
200W High-Efficiency, low noise Power Supply
3x 8500 RPM Cooling Fan
Description
Intel® Atom D525
Intel® ICH9R Chipset
2x 2.5 hot-swap SAS/SATA HDD Bays
Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM
2x Intel 82574L Gigabit LAN
6x SATA (3.0Gbps) Ports RAID 0, 1, 5, 10
1 (x4) PCI-E (in x16 slot)
8x USB 2.0 ports (2 rear ports + 5 via headers + 1 Type A connector)
200W High-Efficiency, low noise Power Supply
3x 8500 RPM Cooling Fan
Suppliers
Intel® Atom D525
Intel® ICH9R Chipset
2x 2.5 hot-swap SAS/SATA HDD Bays
Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM
2x Intel 82574L Gigabit LAN
6x SATA (3.0Gbps) Ports RAID 0, 1, 5, 10
1 (x4) PCI-E (in x16 slot)
8x USB 2.0 ports (2 rear ports + 5 via headers + 1 Type A connector)
200W High-Efficiency, low noise Power Supply
3x 8500 RPM Cooling Fan
- Intel® Atom D525
- Intel® ICH9R Chipset
- 2x 2.5 hot-swap SAS/SATA HDD Bays
- Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM
- 2x Intel 82574L Gigabit LAN
- 6x SATA (3.0Gbps) Ports RAID 0, 1, 5, 10
- 1 (x4) PCI-E (in x16 slot)
- 8x USB 2.0 ports (2 rear ports + 5 via headers + 1 Type A connector)
- 200W High-Efficiency, low noise Power Supply
- 3x 8500 RPM Cooling Fan
Supplier's Site
Technical Specifications
|
Product Category
|
Network Servers |
|
Product Number
|
ASA1136-A1D-S2-S |
|
Product Name
|
1U Short Depth Mini Server |
|
Form Factor
|
Rack Mounted
|
|
Operating Temperature
|
10 to 35 C (50 to 95 F)
|
|
Other Features
|
Redundant Fan Modules
|
|
Main Memory
|
4000 MB
|
Unlock Full Specs
to access all available technical data
Similar Products
Server Type
Network Server
Operating Temperature
5 to 40 C (41 to 104 F)
Processor Type
Intel Pentium III Xeon
View Details
Server Type
Network Server
Operating Temperature
0 to 60 C (32 to 140 F)
Processor Type
Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details
Form Factor
Rack Mounted
Other Features
Redundant Fan Modules
Main Memory
32000 MB
View Details