ASA Computers, Inc. 1U Short Depth Server ASA1135-A1D-S2-S

Description
Intel® Atom™ D525I Intel® ICH9R Chipset Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional) 2x Intel 82574L Gigabit LAN 1 (x4) PCI-E (in x16 slot) 8x USB 2.0 ports (2 rear ports + 5 via headers + 1 Type A connector) 200W Low Noise Power Supply
Description
Intel® Atom™ D525I Intel® ICH9R Chipset Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional) 2x Intel 82574L Gigabit LAN 1 (x4) PCI-E (in x16 slot) 8x USB 2.0 ports (2 rear ports + 5 via headers + 1 Type A connector) 200W Low Noise Power Supply

Suppliers

Company
Product
Description
Supplier Links
1U Short Depth Server - ASA1135-A1D-S2-S - ASA Computers, Inc.
Mountain View, CA, USA
1U Short Depth Server
ASA1135-A1D-S2-S
1U Short Depth Server ASA1135-A1D-S2-S
Intel® Atom™ D525I Intel® ICH9R Chipset Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional) 2x Intel 82574L Gigabit LAN 1 (x4) PCI-E (in x16 slot) 8x USB 2.0 ports (2 rear ports + 5 via headers + 1 Type A connector) 200W Low Noise Power Supply
  • Intel® Atom™ D525I
  • Intel® ICH9R Chipset
  • Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM
  • 1x 3.5 Internal Drive Bay OR 2x 2.5 Internal Drive Bay (Optional)
  • 2x Intel 82574L Gigabit LAN
  • 1 (x4) PCI-E (in x16 slot)
  • 8x USB 2.0 ports (2 rear ports + 5 via headers + 1 Type A connector)
  • 200W Low Noise Power Supply
Supplier's Site

Technical Specifications

  ASA Computers, Inc.
Product Category Network Servers
Product Number ASA1135-A1D-S2-S
Product Name 1U Short Depth Server
Form Factor Rack Mounted
Unlock Full Specs
to access all available technical data

Similar Products

TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
2U Twin Rackmount Server - ASA2029-X2H-S3-R-TW2 - ASA Computers, Inc.
Specs
Form Factor Rack Mounted
Other Features Redundant Fan Modules
Main Memory 192000 MB
View Details