ASA Computers, Inc. 1U Rackmount Server ASA1125-X2Q-SS-S

Description
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM Intel® 82576 Dual-Port Gigabit Ethernet Controller 6x SATA2 (3 Gbps) Ports via ICH10R Controller 1 (x16) PCI-E 2.0 + 1 UIO Integrated Matrox G200eW Graphics Integrated IPMI 2.0 with Dedicated LAN 650W (1 + 1) Redundant AC-DC power supply w/ PFC
Description
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM Intel® 82576 Dual-Port Gigabit Ethernet Controller 6x SATA2 (3 Gbps) Ports via ICH10R Controller 1 (x16) PCI-E 2.0 + 1 UIO Integrated Matrox G200eW Graphics Integrated IPMI 2.0 with Dedicated LAN 650W (1 + 1) Redundant AC-DC power supply w/ PFC

Suppliers

Company
Product
Description
Supplier Links
1U Rackmount Server - ASA1125-X2Q-SS-S - ASA Computers, Inc.
Mountain View, CA, USA
1U Rackmount Server
ASA1125-X2Q-SS-S
1U Rackmount Server ASA1125-X2Q-SS-S
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM Intel® 82576 Dual-Port Gigabit Ethernet Controller 6x SATA2 (3 Gbps) Ports via ICH10R Controller 1 (x16) PCI-E 2.0 + 1 UIO Integrated Matrox G200eW Graphics Integrated IPMI 2.0 with Dedicated LAN 650W (1 + 1) Redundant AC-DC power supply w/ PFC
  • Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
  • Intel® 5520 (Tylersburg) Chipset
  • Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
  • Intel® 82576 Dual-Port Gigabit Ethernet Controller
  • 6x SATA2 (3 Gbps) Ports via ICH10R Controller
  • 1 (x16) PCI-E 2.0 + 1 UIO
  • Integrated Matrox G200eW Graphics
  • Integrated IPMI 2.0 with Dedicated LAN
  • 650W (1 + 1) Redundant AC-DC power supply w/ PFC
Supplier's Site

Technical Specifications

  ASA Computers, Inc.
Product Category Network Servers
Product Number ASA1125-X2Q-SS-S
Product Name 1U Rackmount Server
Form Factor Rack Mounted
Other Features Redundant Fan Modules
Processor Type Intel Pentium III Xeon
Main Memory 192000 MB
Unlock Full Specs
to access all available technical data

Similar Products

TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
3U Server - ASA3005-X2H-S2-S - ASA Computers, Inc.
Specs
Form Factor Rack Mounted
Other Features Redundant Fan Modules
Main Memory 192000 MB
View Details