ASA Computers, Inc. 2U iSCSI Solution AIN2102-X2Q-S2-R

Description
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM 12X3.5 Hot Swap SATA drive bay Intel® 82576 Dual-Port Gigabit Ethernet Controller 6x SATA2 (3 Gbps) Ports via ICH10R Controller 1 (x16) PCI-E 2.0 + 1 UIO 1 (x16) PCI-E 2.0 2 LAN 800W (1 + 1) Redundant AC-DC high-efficiency power
Description
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM 12X3.5 Hot Swap SATA drive bay Intel® 82576 Dual-Port Gigabit Ethernet Controller 6x SATA2 (3 Gbps) Ports via ICH10R Controller 1 (x16) PCI-E 2.0 + 1 UIO 1 (x16) PCI-E 2.0 2 LAN 800W (1 + 1) Redundant AC-DC high-efficiency power

Suppliers

Company
Product
Description
Supplier Links
2U iSCSI Solution - AIN2102-X2Q-S2-R - ASA Computers, Inc.
Mountain View, CA, USA
2U iSCSI Solution
AIN2102-X2Q-S2-R
2U iSCSI Solution AIN2102-X2Q-S2-R
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM 12X3.5 Hot Swap SATA drive bay Intel® 82576 Dual-Port Gigabit Ethernet Controller 6x SATA2 (3 Gbps) Ports via ICH10R Controller 1 (x16) PCI-E 2.0 + 1 UIO 1 (x16) PCI-E 2.0 2 LAN 800W (1 + 1) Redundant AC-DC high-efficiency power
  • Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
  • Intel® 5520 (Tylersburg) Chipset
  • Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM
  • 12X3.5 Hot Swap SATA drive bay
  • Intel® 82576 Dual-Port Gigabit Ethernet Controller
  • 6x SATA2 (3 Gbps) Ports via ICH10R Controller
  • 1 (x16) PCI-E 2.0 + 1 UIO 1 (x16) PCI-E 2.0 2 LAN
  • 800W (1 + 1) Redundant AC-DC high-efficiency power
Supplier's Site

Technical Specifications

  ASA Computers, Inc.
Product Category Network Servers
Product Number AIN2102-X2Q-S2-R
Product Name 2U iSCSI Solution
Operating Temperature 10 to 35 C (50 to 95 F)
Other Features Redundant Power Supplies; Redundant Fan Modules
Processor Type Intel Pentium III Xeon
Main Memory 96000 MB
Unlock Full Specs
to access all available technical data

Similar Products

TS6350 | TwinCAT SMS/SMTP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
HPC Rack Server System - HPE Apollo 6500 System - Hewlett Packard Enterprise
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details