The Cortex-R4 processor is the first deeply embedded real-time processor to be based on the ARMv7-R architecture. It is intended for use in high-volume deeply-embedded System-on-Chip applications such as hard disk drive controllers, wireless baseband processors, consumer products and electronic control units for automotive systems.
Cortex-R4 delivers substantially higher performance, real-time responsiveness and more features than other processors in its class. This processor offers excellent energy efficiency and cost effectiveness for ASIC, ASSP and MCU embedded applications. Furthermore, the Cortex-R4 processor can be configured at synthesis time to optimize its feature set for a precise match with application requirements.
Cortex-R4 is a mature processor, launched in May 2006 and shipping today in millions of ASIC, ASSP and MCU devices. It is the standard for high performance real-time SoCs, superseding many ARM9 and ARM11 processor-based designs.Cortex-R4 was designed for implementation on advanced silicon processes from 90 nm down to 28 nm and beyond with an emphasis on improved energy efficiency, real-time responsiveness, advanced features and ease of system design. On a 40 nm G process the Cortex-R4 can be implemented to run at almost 1 GHz when it delivers over 1,500 Dhrystone MIPS performance. The processor provides a highly flexible and efficient two-cycle local memory interface, enabling SoC designers to minimize system cost and energy consumption.
The figure below compares Dhrystone benchmark performance of Cortex-R4 with classic ARM processors implemented on a 90 nm G process. Cortex-R4's configuration options can be chosen to minimize the processor's die area, which importantly also minimizes leakage power.
| ARM Inc. | |
|---|---|
| Product Category | CPU Chips |
| Product Number | Cortex-R4 Processor |
| Product Name | Cortex-R Series |