The ARM Cortex-A5 processor is the most energy efficient, lowest cost processor capable of delivering the internet to the widest possible range of devices: from entry level smartphones, low cost handsets and smart mobile devices, to pervasive embedded, consumer and industrial devices. The Cortex-A5 processor provides a high-value migration path for existing ARM926EJ-S and ARM1176JZ-S processor designs. It achieves better than ARM1176JZ-S performance, better power and energy efficiency than the ARM926EJ-S, and 100% Cortex-A compatibility. These processors deliver high end features to power and cost sensitive applications, featuring
Multiprocessing capability for scalable, energy efficient performance
Optional floating point or NEON units for media and signal processing
Full application compatibility with the Cortex-A8, Cortex-A9, and Classic ARM processors
High performance memory system including caches and memory management unit
The ARM Cortex-A5 processor is the most energy efficient, lowest cost processor capable of delivering the internet to the widest possible range of devices: from entry level smartphones, low cost handsets and smart mobile devices, to pervasive embedded, consumer and industrial devices. The Cortex-A5 processor provides a high-value migration path for existing ARM926EJ-S and ARM1176JZ-S processor designs. It achieves better than ARM1176JZ-S performance, better power and energy efficiency than the ARM926EJ-S, and 100% Cortex-A compatibility.
These processors deliver high end features to power and cost sensitive applications, featuring
- Multiprocessing capability for scalable, energy efficient performance
- Optional floating point or NEON units for media and signal processing
- Full application compatibility with the Cortex-A8, Cortex-A9, and Classic ARM processors
- High performance memory system including caches and memory management unit