ARDE Barinco, Inc. High Shear Homogenizer Mixer (CAVITRON) 1060

Description
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines. Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.
Request a Quote
Description
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines. Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cavitron model 1060 is a cone-type reactor system designed for high-shear processing of solid, liquid, gaseous, fibrous, and pasty media, with a capacity range of 20 to 260 GPM, a power requirement of 40 to 175 horsepower, and a maximum RPM of 3000. It utilizes a series of nozzles that decrease in size to break down the medium as it passes through concentric chambers, enabling efficient emulsification, dispersion, and cell disruption. The tool is constructed from abrasion-resistant steel, with an optional super-hard silicon carbide variant available for enhanced durability in grinding and dissolving applications.

Datasheet Summary
Powered by GS/AI

The Cavitron model 1060 is a cone-type reactor system designed for high-shear processing of solid, liquid, gaseous, fibrous, and pasty media, with a capacity range of 20 to 260 GPM, a power requirement of 40 to 175 horsepower, and a maximum RPM of 3000. It utilizes a series of nozzles that decrease in size to break down the medium as it passes through concentric chambers, enabling efficient emulsification, dispersion, and cell disruption. The tool is constructed from abrasion-resistant steel, with an optional super-hard silicon carbide variant available for enhanced durability in grinding and dissolving applications.

Suppliers

Company
Product
Description
Supplier Links
High Shear Homogenizer Mixer (CAVITRON) - 1060 - ARDE Barinco, Inc.
Carlstadt, NJ, United States
High Shear Homogenizer Mixer (CAVITRON)
1060
High Shear Homogenizer Mixer (CAVITRON) 1060
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines. Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.

Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines.

Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.

Supplier's Site Datasheet

Technical Specifications

  ARDE Barinco, Inc.
Product Category Industrial Mixers
Product Number 1060
Product Name High Shear Homogenizer Mixer (CAVITRON)
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 1200 to 15600 GPH (1262 to 16403 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizer Mixer (CAVITRON) - 1008 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 12 to 210 GPH (12.62 to 221 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Dicon In-Line Dispersing Wet Grinder - 6X3 3600 RPM - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 34500 GPH (36277 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1025 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3000 GPH (252 to 3155 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details