AR RF/Microwave Instrumentation Non-Metallic Tripod tp1000b

Description
The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 89 cm to 137 cm (34.9 into 53.9 in). An additional mast is provided with the tripod that extends the maximum height up to 2.03 meters (80.0 in). Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the tripod is level and the center of the load is within the footprint area. The accessory tray, on models so equipped, provides a convenient place to store supplies during testing sessions, or can be used to hold ballast for increased stability if needed. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 89 cm to 137 cm (34.9 into 53.9 in). An additional mast is provided with the tripod that extends the maximum height up to 2.03 meters (80.0 in). Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the tripod is level and the center of the load is within the footprint area. The accessory tray, on models so equipped, provides a convenient place to store supplies during testing sessions, or can be used to hold ballast for increased stability if needed. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Metallic Tripod - tp1000b - AR RF/Microwave Instrumentation
Souderton, PA, United States
Non-Metallic Tripod
tp1000b
Non-Metallic Tripod tp1000b
The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 89 cm to 137 cm (34.9 into 53.9 in). An additional mast is provided with the tripod that extends the maximum height up to 2.03 meters (80.0 in). Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the tripod is level and the center of the load is within the footprint area. The accessory tray, on models so equipped, provides a convenient place to store supplies during testing sessions, or can be used to hold ballast for increased stability if needed. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 89 cm to 137 cm (34.9 into 53.9 in). An additional mast is provided with the tripod that extends the maximum height up to 2.03 meters (80.0 in). Adjustable legs are provided for leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the tripod is level and the center of the load is within the footprint area. The accessory tray, on models so equipped, provides a convenient place to store supplies during testing sessions, or can be used to hold ballast for increased stability if needed. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Support Stands
Product Number tp1000b
Product Name Non-Metallic Tripod
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Probe Stand - ps2000b - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
Features Adjustable Height or Length
View Details
MGRU Series, Stainless Steel NSF Listed Machine Stand - 4MGRU-3636 - AERO Manufacturing Company
Specs
Type Machine Stand
Height 3 ft (9.14 dm)
Material Steel - Stainless
View Details