AR RF/Microwave Instrumentation E-field Generators for EMC Testing ate10k30ma

Description
Model ATE10K30MA is a high-power electric field generator designed to generate intense E fields over a frequency range of 10 kHz to 30 MHz. It is recommended for use in susceptibility testing. The ATE10K30MA is small enough to be handled easily in shielded rooms while being compatible with the high RF output powers available from modern RF amplifiers like the AR RF/ Microwave Instrumentation “A” Series. The field generating elements are removable for convenient storage and transportation. Tripod mounts are provided on two edges of the housing to facilitate vertically and horizontally polarized testing. The ATE10K30MA consists of two parallel cylindrical field generating elements spaced approximately 1 meter apart. The elements are attached to a rugged dielectric housing. Within the ventilated housing are low inductance high-power RF terminating resistors and a 50 ohm-to-450 ohm impedance transformer. The transformer is a modern, low-loss design that handles the full power specification over the full frequency range without the need for band switching and without saturation. The transformer includes a robust current choke, which decouples the coaxial feed line. Some variations of this model provide a fan option. Forced air cooling requires AC voltage for operation. This is switchable (120/240 VAC, 50/60 Hz) and is factory-set if specified upon ordering. The forced air cooling option is available for retrofit on existing E-field generators. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
Model ATE10K30MA is a high-power electric field generator designed to generate intense E fields over a frequency range of 10 kHz to 30 MHz. It is recommended for use in susceptibility testing. The ATE10K30MA is small enough to be handled easily in shielded rooms while being compatible with the high RF output powers available from modern RF amplifiers like the AR RF/ Microwave Instrumentation “A” Series. The field generating elements are removable for convenient storage and transportation. Tripod mounts are provided on two edges of the housing to facilitate vertically and horizontally polarized testing. The ATE10K30MA consists of two parallel cylindrical field generating elements spaced approximately 1 meter apart. The elements are attached to a rugged dielectric housing. Within the ventilated housing are low inductance high-power RF terminating resistors and a 50 ohm-to-450 ohm impedance transformer. The transformer is a modern, low-loss design that handles the full power specification over the full frequency range without the need for band switching and without saturation. The transformer includes a robust current choke, which decouples the coaxial feed line. Some variations of this model provide a fan option. Forced air cooling requires AC voltage for operation. This is switchable (120/240 VAC, 50/60 Hz) and is factory-set if specified upon ordering. The forced air cooling option is available for retrofit on existing E-field generators. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-field Generators for EMC Testing - ate10k30ma - AR RF/Microwave Instrumentation
Souderton, PA, United States
E-field Generators for EMC Testing
ate10k30ma
E-field Generators for EMC Testing ate10k30ma
Model ATE10K30MA is a high-power electric field generator designed to generate intense E fields over a frequency range of 10 kHz to 30 MHz. It is recommended for use in susceptibility testing. The ATE10K30MA is small enough to be handled easily in shielded rooms while being compatible with the high RF output powers available from modern RF amplifiers like the AR RF/ Microwave Instrumentation “A” Series. The field generating elements are removable for convenient storage and transportation. Tripod mounts are provided on two edges of the housing to facilitate vertically and horizontally polarized testing. The ATE10K30MA consists of two parallel cylindrical field generating elements spaced approximately 1 meter apart. The elements are attached to a rugged dielectric housing. Within the ventilated housing are low inductance high-power RF terminating resistors and a 50 ohm-to-450 ohm impedance transformer. The transformer is a modern, low-loss design that handles the full power specification over the full frequency range without the need for band switching and without saturation. The transformer includes a robust current choke, which decouples the coaxial feed line. Some variations of this model provide a fan option. Forced air cooling requires AC voltage for operation. This is switchable (120/240 VAC, 50/60 Hz) and is factory-set if specified upon ordering. The forced air cooling option is available for retrofit on existing E-field generators. Contact factory for details. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Model ATE10K30MA is a high-power electric field generator designed to generate intense E fields over a frequency range of 10 kHz to 30 MHz. It is recommended for use in susceptibility testing.

The ATE10K30MA is small enough to be handled easily in shielded rooms while being compatible with the high RF output powers available from modern RF amplifiers like the AR RF/ Microwave Instrumentation “A” Series. The field generating elements are removable for convenient storage and transportation. Tripod mounts are provided on two edges of the housing to facilitate vertically and horizontally polarized testing.

The ATE10K30MA consists of two parallel cylindrical field generating elements spaced approximately 1 meter apart. The elements are attached to a rugged dielectric housing. Within the ventilated housing are low inductance high-power RF terminating resistors and a 50 ohm-to-450 ohm impedance transformer. The transformer is a modern, low-loss design that handles the full power specification over the full frequency range without the need for band switching and without saturation. The transformer includes a robust current choke, which decouples the coaxial feed line.

Some variations of this model provide a fan option. Forced air cooling requires AC voltage for operation. This is switchable (120/240 VAC, 50/60 Hz) and is factory-set if specified upon ordering. The forced air cooling option is available for retrofit on existing E-field generators. Contact factory for details.

The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Power Supplies
Product Number ate10k30ma
Product Name E-field Generators for EMC Testing
Type RF Generator
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227162 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details