AR RF/Microwave Instrumentation E-field Generators for EMC Testing ate10k100m

Description
The ATE10K100M is a broadband E-field generator of unique design, which offers operation to 100 MHz, good spatial field uniformity, and high field intensities. This generator is compact and easily supported and positioned using a tripod. It uses high-power low-inductance internal load resistors to terminate the RF drive power and a low-loss broadband impedance transformer to achieve high field intensities. The ATE10K100M is supplied with two sets of interchangeable elements with a quick-disconnect attachment feature. The smaller set, Type A, provides the highest field intensities and is suitable for use with test objects up to 36 x 46 x 36 cm (14 x 18 x 14 in). The larger set, Type B, is suitable for testing objects up to 48 x 46 x 36 cm (19 x 18 x 14 in). EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The ATE10K100M is a broadband E-field generator of unique design, which offers operation to 100 MHz, good spatial field uniformity, and high field intensities. This generator is compact and easily supported and positioned using a tripod. It uses high-power low-inductance internal load resistors to terminate the RF drive power and a low-loss broadband impedance transformer to achieve high field intensities. The ATE10K100M is supplied with two sets of interchangeable elements with a quick-disconnect attachment feature. The smaller set, Type A, provides the highest field intensities and is suitable for use with test objects up to 36 x 46 x 36 cm (14 x 18 x 14 in). The larger set, Type B, is suitable for testing objects up to 48 x 46 x 36 cm (19 x 18 x 14 in). EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-field Generators for EMC Testing - ate10k100m - AR RF/Microwave Instrumentation
Souderton, PA, United States
E-field Generators for EMC Testing
ate10k100m
E-field Generators for EMC Testing ate10k100m
The ATE10K100M is a broadband E-field generator of unique design, which offers operation to 100 MHz, good spatial field uniformity, and high field intensities. This generator is compact and easily supported and positioned using a tripod. It uses high-power low-inductance internal load resistors to terminate the RF drive power and a low-loss broadband impedance transformer to achieve high field intensities. The ATE10K100M is supplied with two sets of interchangeable elements with a quick-disconnect attachment feature. The smaller set, Type A, provides the highest field intensities and is suitable for use with test objects up to 36 x 46 x 36 cm (14 x 18 x 14 in). The larger set, Type B, is suitable for testing objects up to 48 x 46 x 36 cm (19 x 18 x 14 in). EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The ATE10K100M is a broadband E-field generator of unique design, which offers operation to 100 MHz, good spatial field uniformity, and high field intensities. This generator is compact and easily supported and positioned using a tripod. It uses high-power low-inductance internal load resistors to terminate the RF drive power and a low-loss broadband impedance transformer to achieve high field intensities. The ATE10K100M is supplied with two sets of interchangeable elements with a quick-disconnect attachment feature. The smaller set, Type A, provides the highest field intensities and is suitable for use with test objects up to 36 x 46 x 36 cm (14 x 18 x 14 in). The larger set, Type B, is suitable for testing objects up to 48 x 46 x 36 cm (19 x 18 x 14 in).

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Power Supplies
Product Number ate10k100m
Product Name E-field Generators for EMC Testing
Type RF Generator
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 303L-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers