APM Hexseal Corp. Phillips Recessed Flat Head Screw - Type SFR SEELSKREW® 10-32 UNC-2A

Description
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Set screws® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Set screws® & Seelbolts® Screw/Bolt Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red † Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Request a Quote
Description
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Set screws® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Set screws® & Seelbolts® Screw/Bolt Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red † Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Phillips Recessed Flat Head Screw - Type SFR SEELSKREW® - 10-32 UNC-2A - APM Hexseal Corp.
Englewood, NJ, USA
Phillips Recessed Flat Head Screw - Type SFR SEELSKREW®
10-32 UNC-2A
Phillips Recessed Flat Head Screw - Type SFR SEELSKREW® 10-32 UNC-2A
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Set screws® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Set screws® & Seelbolts® Screw/Bolt Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red † Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.

In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement.

Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Set screws® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options.

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Set screws® & Seelbolts®

Screw/Bolt Material: 18/8 Stainless Steel, passivated
Threads: Imperial— Class 2A †; Metric— Class 6g
O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red ‡
Temperature Range: -80° F to +425° F ( -62° C to +219° C)
Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions).
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.

Supplier's Site

Technical Specifications

  APM Hexseal Corp.
Product Category Self-sealing Fasteners
Product Number 10-32 UNC-2A
Product Name Phillips Recessed Flat Head Screw - Type SFR SEELSKREW®
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide (optional feature); Painted
Head Style FlatHead
Drive Philips
Unlock Full Specs
to access all available technical data

Similar Products

Standard Pan Head Screw -  Type S Slotted SEELSKREW® - 1/4-20 UNC-2A - APM Hexseal Corp.
Specs
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide (optional feature); Painted
Head Style PanHead
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 1/4-28 UNC-2B - APM Hexseal Corp.
Specs
Fastener Type Nut
Head Style HexHead
English Sizes 1/4
View Details
Hexagon Head Bolt - Type ST SEELBOLT® - 3/8-24 UNF-2A - APM Hexseal Corp.
Specs
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide (optional feature); Painted
Head Style HexHead
View Details
Metric Hexagon Head Bolt -Type STM  SEELBOLT® - M12 X 1.75 6g - APM Hexseal Corp.
Specs
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide (optional feature); Painted
Head Style HexHead
View Details