APM Hexseal Corp. Self-Sealing SEELNUT Nutzilla

Description
At APM Hexseal, we’re going nuts! As we’ve worked to expand our line of self-sealing nuts, we realized that size really does matter and sometimes bigger IS better. To that end, we’re proud to announce our new “Nutzilla” product. As the largest Seelnut® in our portfolio, these puppies are the size of…well, puppies! No matter what size nut you need, Seelnuts from APM Hexseal can be relied upon to operate at the same high standards. We offer the Nutzilla in sizes up to M90 with the same superior-quality our customers have come to expect from the rest of our molded product line. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface. Like our other Seelnuts and sealing hardware, we use our proprietary metal-to-rubber bonding process to create Nutzilla. The single-piece design guarantees a nut that provides a consistent, reliable seal for ordinary large bolts without the need for additional gaskets or messy sealing compounds. Some of the benefits offered by Nutzilla include: Reusability A shelf life exceeding 25 years High seal integrity
Request a Quote
Description
At APM Hexseal, we’re going nuts! As we’ve worked to expand our line of self-sealing nuts, we realized that size really does matter and sometimes bigger IS better. To that end, we’re proud to announce our new “Nutzilla” product. As the largest Seelnut® in our portfolio, these puppies are the size of…well, puppies! No matter what size nut you need, Seelnuts from APM Hexseal can be relied upon to operate at the same high standards. We offer the Nutzilla in sizes up to M90 with the same superior-quality our customers have come to expect from the rest of our molded product line. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface. Like our other Seelnuts and sealing hardware, we use our proprietary metal-to-rubber bonding process to create Nutzilla. The single-piece design guarantees a nut that provides a consistent, reliable seal for ordinary large bolts without the need for additional gaskets or messy sealing compounds. Some of the benefits offered by Nutzilla include: Reusability A shelf life exceeding 25 years High seal integrity
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self-Sealing SEELNUT - Nutzilla - APM Hexseal Corp.
Englewood, NJ, USA
Self-Sealing SEELNUT
Nutzilla
Self-Sealing SEELNUT Nutzilla
At APM Hexseal, we’re going nuts! As we’ve worked to expand our line of self-sealing nuts, we realized that size really does matter and sometimes bigger IS better. To that end, we’re proud to announce our new “Nutzilla” product. As the largest Seelnut® in our portfolio, these puppies are the size of…well, puppies! No matter what size nut you need, Seelnuts from APM Hexseal can be relied upon to operate at the same high standards. We offer the Nutzilla in sizes up to M90 with the same superior-quality our customers have come to expect from the rest of our molded product line. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface. Like our other Seelnuts and sealing hardware, we use our proprietary metal-to-rubber bonding process to create Nutzilla. The single-piece design guarantees a nut that provides a consistent, reliable seal for ordinary large bolts without the need for additional gaskets or messy sealing compounds. Some of the benefits offered by Nutzilla include: Reusability A shelf life exceeding 25 years High seal integrity

At APM Hexseal, we’re going nuts! As we’ve worked to expand our line of self-sealing nuts, we realized that size really does matter and sometimes bigger IS better. To that end, we’re proud to announce our new “Nutzilla” product. As the largest Seelnut® in our portfolio, these puppies are the size of…well, puppies!

No matter what size nut you need, Seelnuts from APM Hexseal can be relied upon to operate at the same high standards. We offer the Nutzilla in sizes up to M90 with the same superior-quality our customers have come to expect from the rest of our molded product line. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface.

Like our other Seelnuts and sealing hardware, we use our proprietary metal-to-rubber bonding process to create Nutzilla. The single-piece design guarantees a nut that provides a consistent, reliable seal for ordinary large bolts without the need for additional gaskets or messy sealing compounds.

Some of the benefits offered by Nutzilla include:

  • Reusability
  • A shelf life exceeding 25 years
  • High seal integrity
Supplier's Site

Technical Specifications

  APM Hexseal Corp.
Product Category Self-sealing Fasteners
Product Number Nutzilla
Product Name Self-Sealing SEELNUT
Fastener Type Nut
Unlock Full Specs
to access all available technical data

Similar Products

Standard Pan Head Screw - Type R Phillips Recessed SEELSKREW® - 2-56 UNC-2A - APM Hexseal Corp.
Specs
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide (optional feature); Painted
Head Style PanHead
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M8 x 1.25 - APM Hexseal Corp.
Specs
Fastener Type Nut
Head Style HexHead
Metric Sizes M8
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M10 x 1.5 - APM Hexseal Corp.
Specs
Fastener Type Nut
Head Style HexHead
Metric Sizes M10
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M4 x 0.7 - APM Hexseal Corp.
Specs
Fastener Type Nut
Head Style HexHead
Metric Sizes M4
View Details