API Technologies - Power Systems & Solutions AC Rack Mount Power Strip -58" 72A-260BMXEN-02

Description
Spectrum Power Management Systems’ Rack Mount Power Strips offer single & three phase power distribution in a variety of configurations. Voltage ranges include 120VAC, 208VAC and 120/208 VAC WYE with many others. PDUs feature rugged lifelong construction and can be mounted vertically or horizontally. Call today.
Datasheet
Description
Spectrum Power Management Systems’ Rack Mount Power Strips offer single & three phase power distribution in a variety of configurations. Voltage ranges include 120VAC, 208VAC and 120/208 VAC WYE with many others. PDUs feature rugged lifelong construction and can be mounted vertically or horizontally. Call today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Rack Mount Power Strip -58
State College, PA, USA
AC Rack Mount Power Strip -58"
72A-260BMXEN-02
AC Rack Mount Power Strip -58" 72A-260BMXEN-02
Spectrum Power Management Systems’ Rack Mount Power Strips offer single & three phase power distribution in a variety of configurations. Voltage ranges include 120VAC, 208VAC and 120/208 VAC WYE with many others. PDUs feature rugged lifelong construction and can be mounted vertically or horizontally. Call today.

Spectrum Power Management Systems’ Rack Mount Power Strips offer single & three phase power distribution in a variety of configurations. Voltage ranges include 120VAC, 208VAC and 120/208 VAC WYE with many others. PDUs feature rugged lifelong construction and can be mounted vertically or horizontally. Call today.

Datasheet

Technical Specifications

  API Technologies - Power Systems & Solutions
Product Category Power Strips
Product Number 72A-260BMXEN-02
Product Name AC Rack Mount Power Strip -58"
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587H24A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 24
Current 15.0 amps
View Details
North American Rack-Mount 6-Position Socket Strip - 85010221 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2494558 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Outlet Strip - ST115 - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details