API Technologies - Power Systems & Solutions AC Rack Mount Power Strip - 50" 0U - Metered 72A-130BM4GA-10

Description
Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged life-long construction and provide maximum durability. The bright .36"/9.2mm meter display provides accurate measurements of voltage, amperage, active power (watts), and power factor. The easy-to-read screen is viewable from as far as 15 feet, and unlike conventional products, the SPMS meter displays true-rms voltage and current values. The advantage of using an SPMS metered power strip/ PDU lies within its intelligent display capabilities. The user can easily compare the measured value (meter reading) against the maximum limit of the PDU to determine whether additional equipment can be safely added. This reduces the chance of an overload condition resulting in undesirable downtime. Metered Rack Mount Power Strips are available in 19"-50"+ vertical and horizontal mount configurations and can be customized to meet exact user requirements.
Datasheet
Description
Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged life-long construction and provide maximum durability. The bright .36"/9.2mm meter display provides accurate measurements of voltage, amperage, active power (watts), and power factor. The easy-to-read screen is viewable from as far as 15 feet, and unlike conventional products, the SPMS meter displays true-rms voltage and current values. The advantage of using an SPMS metered power strip/ PDU lies within its intelligent display capabilities. The user can easily compare the measured value (meter reading) against the maximum limit of the PDU to determine whether additional equipment can be safely added. This reduces the chance of an overload condition resulting in undesirable downtime. Metered Rack Mount Power Strips are available in 19"-50"+ vertical and horizontal mount configurations and can be customized to meet exact user requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
State College, PA, USA
AC Rack Mount Power Strip - 50" 0U - Metered
72A-130BM4GA-10
AC Rack Mount Power Strip - 50" 0U - Metered 72A-130BM4GA-10
Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged life-long construction and provide maximum durability. The bright .36"/9.2mm meter display provides accurate measurements of voltage, amperage, active power (watts), and power factor. The easy-to-read screen is viewable from as far as 15 feet, and unlike conventional products, the SPMS meter displays true-rms voltage and current values. The advantage of using an SPMS metered power strip/ PDU lies within its intelligent display capabilities. The user can easily compare the measured value (meter reading) against the maximum limit of the PDU to determine whether additional equipment can be safely added. This reduces the chance of an overload condition resulting in undesirable downtime. Metered Rack Mount Power Strips are available in 19"-50"+ vertical and horizontal mount configurations and can be customized to meet exact user requirements.

Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged life-long construction and provide maximum durability.

The bright .36"/9.2mm meter display provides accurate measurements of voltage, amperage, active power (watts), and power factor. The easy-to-read screen is viewable from as far as 15 feet, and unlike conventional products, the SPMS meter displays true-rms voltage and current values.

The advantage of using an SPMS metered power strip/ PDU lies within its intelligent display capabilities. The user can easily compare the measured value (meter reading) against the maximum limit of the PDU to determine whether additional equipment can be safely added. This reduces the chance of an overload condition resulting in undesirable downtime.

Metered Rack Mount Power Strips are available in 19"-50"+ vertical and horizontal mount configurations and can be customized to meet exact user requirements.

Datasheet

Technical Specifications

  API Technologies - Power Systems & Solutions
Product Category Power Strips
Product Number 72A-130BM4GA-10
Product Name AC Rack Mount Power Strip - 50" 0U - Metered
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 374171 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 2
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1587T19B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 19
Current 15.0 amps
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details