API Technologies - Power Systems & Solutions AC Rack Mount Power Strip - 66" 0U - Monitored 72A-130BHXBN-10

Description
Monitored Rack Mount Power Strips offer remote monitoring of current and other critical values specific to the power distribution unit. Spectrum Power Management Systems' portfolio of power strips offer a choice of power monitoring (inclusive of visual display) or without monitoring. The units also feature UL-listed 489 circuit breakers, LED power-on indicators, and a rugged frame construction with a black powder coat finish. The power strips also feature a variety of power inputs and outputs, which enables the user to mix and match components to accommodate most power distribution needs. Both NEMA and IEC receptacles and plugs are utilized. Hybrid outlet mixes are also available to allow for variety in the cabinet.
Datasheet
Description
Monitored Rack Mount Power Strips offer remote monitoring of current and other critical values specific to the power distribution unit. Spectrum Power Management Systems' portfolio of power strips offer a choice of power monitoring (inclusive of visual display) or without monitoring. The units also feature UL-listed 489 circuit breakers, LED power-on indicators, and a rugged frame construction with a black powder coat finish. The power strips also feature a variety of power inputs and outputs, which enables the user to mix and match components to accommodate most power distribution needs. Both NEMA and IEC receptacles and plugs are utilized. Hybrid outlet mixes are also available to allow for variety in the cabinet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Rack Mount Power Strip - 66
State College, PA, USA
AC Rack Mount Power Strip - 66" 0U - Monitored
72A-130BHXBN-10
AC Rack Mount Power Strip - 66" 0U - Monitored 72A-130BHXBN-10
Monitored Rack Mount Power Strips offer remote monitoring of current and other critical values specific to the power distribution unit. Spectrum Power Management Systems' portfolio of power strips offer a choice of power monitoring (inclusive of visual display) or without monitoring. The units also feature UL-listed 489 circuit breakers, LED power-on indicators, and a rugged frame construction with a black powder coat finish. The power strips also feature a variety of power inputs and outputs, which enables the user to mix and match components to accommodate most power distribution needs. Both NEMA and IEC receptacles and plugs are utilized. Hybrid outlet mixes are also available to allow for variety in the cabinet.

Monitored Rack Mount Power Strips offer remote monitoring of current and other critical values specific to the power distribution unit.

Spectrum Power Management Systems' portfolio of power strips offer a choice of power monitoring (inclusive of visual display) or without monitoring. The units also feature UL-listed 489 circuit breakers, LED power-on indicators, and a rugged frame construction with a black powder coat finish.

The power strips also feature a variety of power inputs and outputs, which enables the user to mix and match components to accommodate most power distribution needs. Both NEMA and IEC receptacles and plugs are utilized. Hybrid outlet mixes are also available to allow for variety in the cabinet.

Datasheet

Technical Specifications

  API Technologies - Power Systems & Solutions
Product Category Power Strips
Product Number 72A-130BHXBN-10
Product Name AC Rack Mount Power Strip - 66" 0U - Monitored
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H8C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685383 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
19
Specs
Voltage 115V
Frequency 60Hz
Unit Type Rack Style
View Details