ANVER Corporation Miniature Vacuum Relief Valve VRV-075

Description
Miniature Vacuum Relief Valve -- VRV-075
Description
Miniature Vacuum Relief Valve -- VRV-075

Suppliers

Company
Product
Description
Supplier Links
Miniature Vacuum Relief Valve - VRV-075 - ANVER Corporation
Hudson, MA, USA
Miniature Vacuum Relief Valve
VRV-075
Miniature Vacuum Relief Valve VRV-075
Miniature Vacuum Relief Valve -- VRV-075

Miniature Vacuum Relief Valve -- VRV-075

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Valves
Product Number VRV-075
Product Name Miniature Vacuum Relief Valve
Type Relief
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M5 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Vacuum Breaker - VBS150V-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1.5 inch (38.1 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Air Release Valve (Sewage) - SEWAIR-MAXI ® - Flomatic Valves
Specs
Port OD 2 to 6 inch (50.8 to 152 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details
Electric Solenoid Vacuum Valves - A-0100008 - ANVER Corporation
Specs
Type Solenoid Valve
Port OD 0.0315 inch (0.8000 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
View Details