ANVER Corporation Flat Vacuum Suction Cup F20-NBR

Description
Flat Vacuum Suction Cup -- F20-NBR
Description
Flat Vacuum Suction Cup -- F20-NBR

Suppliers

Company
Product
Description
Supplier Links
Flat Vacuum Suction Cup - F20-NBR - ANVER Corporation
Hudson, MA, USA
Flat Vacuum Suction Cup
F20-NBR
Flat Vacuum Suction Cup F20-NBR
Flat Vacuum Suction Cup -- F20-NBR

Flat Vacuum Suction Cup -- F20-NBR

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number F20-NBR
Product Name Flat Vacuum Suction Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-30-1/8-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022840 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150125S - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 16.51 mm (0.6500 inch)
Material Silicone Rubber
View Details