ANVER Corporation Large Capacity Vacuum Check Valve CV-9-CA

Description
ANVER one-way vacuum check valves are suitable for all vacuum applications, where vacuum loss prevention is required. The check valves can operate in any position, making them suitable for all vacuum needs. We designed them to be leakproof, and to have a low cracking pressure and the highest flow available. Made in the USA by ANVER.
Description
ANVER one-way vacuum check valves are suitable for all vacuum applications, where vacuum loss prevention is required. The check valves can operate in any position, making them suitable for all vacuum needs. We designed them to be leakproof, and to have a low cracking pressure and the highest flow available. Made in the USA by ANVER.

Suppliers

Company
Product
Description
Supplier Links
Large Capacity Vacuum Check Valve - CV-9-CA - ANVER Corporation
Hudson, MA, USA
Large Capacity Vacuum Check Valve
CV-9-CA
Large Capacity Vacuum Check Valve CV-9-CA
ANVER one-way vacuum check valves are suitable for all vacuum applications, where vacuum loss prevention is required. The check valves can operate in any position, making them suitable for all vacuum needs. We designed them to be leakproof, and to have a low cracking pressure and the highest flow available. Made in the USA by ANVER.

ANVER one-way vacuum check valves are suitable for all vacuum applications, where vacuum loss prevention is required. The check valves can operate in any position, making them suitable for all vacuum needs. We designed them to be leakproof, and to have a low cracking pressure and the highest flow available. Made in the USA by ANVER.

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Valves
Product Number CV-9-CA
Product Name Large Capacity Vacuum Check Valve
Type Check Valve
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-3/8 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBS300EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Air Release Valve (Sewage) - SEWAIR-COMBO ® - Flomatic Valves
Specs
Port OD 2 to 3 inch (50.8 to 76.2 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details
Vented Ball Valve - BVV-1F - ANVER Corporation
Specs
Type Ball
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
View Details