ANVER Corporation Suction Cup BP37-SIT-R

Description
Suction Cup -- BP37-SIT-R
Description
Suction Cup -- BP37-SIT-R

Suppliers

Company
Product
Description
Supplier Links
Suction Cup - BP37-SIT-R - ANVER Corporation
Hudson, MA, USA
Suction Cup
BP37-SIT-R
Suction Cup BP37-SIT-R
Suction Cup -- BP37-SIT-R

Suction Cup -- BP37-SIT-R

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number BP37-SIT-R
Product Name Suction Cup
Type Bellows
Diameter / Max. Size 39.12 mm (1.54 inch)
Material Silicone Rubber
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-8-M5-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material VMQ (silicone)
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150004S - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 9.65 mm (0.3800 inch)
Material Silicone Rubber
View Details