ANVER Corporation Vacuum Cup and Suction Cup Fitting BF12FL-OR

Description
Custom electro-less nickel-plated brass fittings allow connection to a threaded pipe, tube or other fitting. The push-in design provides simple assembly and disassembly, while the flange or barb maintains a secure union. Size and style are determined by the cup. Please note that 10-32 male threads are fully compatible with M5 female threads.
Description
Custom electro-less nickel-plated brass fittings allow connection to a threaded pipe, tube or other fitting. The push-in design provides simple assembly and disassembly, while the flange or barb maintains a secure union. Size and style are determined by the cup. Please note that 10-32 male threads are fully compatible with M5 female threads.

Suppliers

Company
Product
Description
Supplier Links
Hudson, MA, USA
Vacuum Cup and Suction Cup Fitting
BF12FL-OR
Vacuum Cup and Suction Cup Fitting BF12FL-OR
Custom electro-less nickel-plated brass fittings allow connection to a threaded pipe, tube or other fitting. The push-in design provides simple assembly and disassembly, while the flange or barb maintains a secure union. Size and style are determined by the cup. Please note that 10-32 male threads are fully compatible with M5 female threads.

Custom electro-less nickel-plated brass fittings allow connection to a threaded pipe, tube or other fitting. The push-in design provides simple assembly and disassembly, while the flange or barb maintains a secure union. Size and style are determined by the cup. Please note that 10-32 male threads are fully compatible with M5 female threads.

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Flanges and Fittings
Product Number BF12FL-OR
Product Name Vacuum Cup and Suction Cup Fitting
Component Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315905 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
 - Adapter NW/NPT Male - Edwards Vacuum
Specs
Component Type Adapter
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 14 to 392 F (-10 to 200 C)
View Details
Specs
Component Type Adapter; Barbed Fittings
Port Type Threaded
Flange System & Fitting Seal NPT_Female
View Details