ANVER Corporation Datasheets for Vacuum Flanges and Fittings
Vacuum flanges and fittings connect runs of pipe and tubing in vacuum or process gas system to other tubing sections, pipe, hose, valves, pumps, chambers or other vacuum components.
Vacuum Flanges and Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1/8" NPT tapered thread version | |
| All-metal, electro-less nickel-plated brass fitting | |
| BM6 fitting gives you a 1/4" NPT female mount | |
| BM6 fitting gives you a 1/8" NPT female mount | |
| BM6 fitting gives you a G 1/8" female mount | |
| Connector, for 1.5" (38.1 mm) light blue vacuum hose | |
| Connector, hose for 2" (50.8 mm) vacuum hose | |
| Cuff, for 1.5" (38.1 mm) vacuum hose to 2" (50.8 mm) barb | |
| Cuff, for 2" (50.8 mm) vacuum hose to 1.5" (38.1 mm) barb | |
| Cuff, standard for 1.5" (38.1 mm) blue vacuum hose | |
| Cuff, vinyl screw for 2" (50.8 mm) vacuum hose | |
| Custom electro-less nickel-plated brass fittings allow connection to a threaded pipe, tube or other fitting. The push-in design provides simple assembly and disassembly, while the flange or barb maintains a... | |
| Difficult to find male 6 mm to 5 mm thread connector | |
| Electro-less nickel-plated brass with black plastic washer | |
| Electro-less nickel-plated brass | |
| Fitting is a double 10-32 UNF thread connector | |
| Fitting is a double female 5 mm thread connector | |
| Fitting is a double male 5 mm thread connector | |
| Fitting screws directly into the SLSA-2 Suspensions | |
| Fitting screws right onto the BM6 fitting & gives you a G1/4" Female Mount | |
| Fitting screws right onto the BM6 fitting & gives you male 1/4" NPT mount | |
| Fitting screws right onto the BM6 fitting & gives you male 1/8" mount | |
| Fitting screws right onto the BM6 fitting & gives you male G1/4" mount | |
| Fitting screws right onto the BM6 fitting & gives you male G1/8" mount | |
| Fittings for small CVM style suction cups, vacuum cups | |
| G 1/8" straight thread version | |
| Hose barb, 1" NPT X 1" (25.4 mm) hose (galvanized) | |
| Hose barb, 1.25" NPT X 1.25" (31.8 MM)hose (galvanized) | |
| Hose barb, 1.5" NPT X 1.5" (38.1 mm) hose (galvanized) | |
| Hose barb, 1.5" NPT X 2" (50.8 mm) hose (galvanized) | |
| Male thread & female thread for choice in assembly connection | |
| Metal hose barb, 2" NPT X 2" (50.8 mm) hose (galvanized) | |
| Metal hose barb, 2" NPT X 2.5" (63.5 mm) hose (galvanized) | |
| Non-rotating spring loaded vacuum cup suspension assemblies | |
| Non-rotating | |
| Rotating spring loaded vacuum cup suspension assemblies | |
| Rotating | |
| Spring loaded vacuum cup suspension assemblies | |
| Tube fittings are purchased separately to connect the spring loaded suspension assembly to the vacuum hose. They are available in barbed, push-in, and compression connections, with straight, elbow, and tee... | |
| Vacuum cup extension assemblies | |
| Vacuum cup extensions | |
| Vacuum cup slide suspension assemblies | |
| Vacuum cup suspension assemblies | |
| Zinc-plated steel with sealing washer |