ANVER Corporation Vacuum Cup and Suction Cup Fitting BF1.2-OR

Description
Custom electro-less nickel-plated brass fittings allow connection to a threaded pipe, tube or other fitting. The push-in design provides simple assembly and disassembly, while the flange or barb maintains a secure union. Size and style are determined by the cup. Please note that 10-32 male threads are fully compatible with M5 female threads.
Description
Custom electro-less nickel-plated brass fittings allow connection to a threaded pipe, tube or other fitting. The push-in design provides simple assembly and disassembly, while the flange or barb maintains a secure union. Size and style are determined by the cup. Please note that 10-32 male threads are fully compatible with M5 female threads.

Suppliers

Company
Product
Description
Supplier Links
Hudson, MA, USA
Vacuum Cup and Suction Cup Fitting
BF1.2-OR
Vacuum Cup and Suction Cup Fitting BF1.2-OR
Custom electro-less nickel-plated brass fittings allow connection to a threaded pipe, tube or other fitting. The push-in design provides simple assembly and disassembly, while the flange or barb maintains a secure union. Size and style are determined by the cup. Please note that 10-32 male threads are fully compatible with M5 female threads.

Custom electro-less nickel-plated brass fittings allow connection to a threaded pipe, tube or other fitting. The push-in design provides simple assembly and disassembly, while the flange or barb maintains a secure union. Size and style are determined by the cup. Please note that 10-32 male threads are fully compatible with M5 female threads.

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Flanges and Fittings
Product Number BF1.2-OR
Product Name Vacuum Cup and Suction Cup Fitting
Component Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW10 Flange to 0.125 in. Female NPT, 304 S.S. - 100312100 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Vacuum Cup Fitting - VCF3-1032M - IMI Norgren
Specs
Component Type Adapter; Connect tubing to vacuum cups
Port Type Threaded; Barbed
Flange OD 0.2400 inch (6.1 mm)
View Details
Female-to-Female Connection Adapter - HS1032-1032F - ANVER Corporation
Specs
Component Type Adapter
Port Type Threaded
Materials Mirror polished or electro-polished surfaces; Brass / Bronze
View Details