ANVER Corporation Double Bellows Suction Cup B2.5-9-NM

Description
Double Bellows Suction Cup -- B2.5-9-NM
Description
Double Bellows Suction Cup -- B2.5-9-NM

Suppliers

Company
Product
Description
Supplier Links
Double Bellows Suction Cup - B2.5-9-NM - ANVER Corporation
Hudson, MA, USA
Double Bellows Suction Cup
B2.5-9-NM
Double Bellows Suction Cup B2.5-9-NM
Double Bellows Suction Cup -- B2.5-9-NM

Double Bellows Suction Cup -- B2.5-9-NM

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number B2.5-9-NM
Product Name Double Bellows Suction Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-55-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038127 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material Polyurethane
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
D Series Deep Vacuum Cup - A-3150012 - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 33.02 mm (1.3 inch)
Material Nitrile (NBR)
View Details