ANVER Corporation Single Bellows Suction Cup B1.5-63-NBR

Description
Single Bellows Suction Cup -- B1.5-63-NBR
Description
Single Bellows Suction Cup -- B1.5-63-NBR

Suppliers

Company
Product
Description
Supplier Links
Single Bellows Suction Cup - B1.5-63-NBR - ANVER Corporation
Hudson, MA, USA
Single Bellows Suction Cup
B1.5-63-NBR
Single Bellows Suction Cup B1.5-63-NBR
Single Bellows Suction Cup -- B1.5-63-NBR

Single Bellows Suction Cup -- B1.5-63-NBR

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number B1.5-63-NBR
Product Name Single Bellows Suction Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-60-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038245 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Silicone
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
Single Bellows Suction Cup - B1.5-20-NM - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 18.03 mm (0.7100 inch)
Material Nomathane
View Details