ANVER Corporation Single Bellows Suction Cup B1.5-33-NBR

Description
Single Bellows Suction Cup -- B1.5-33-NBR
Description
Single Bellows Suction Cup -- B1.5-33-NBR

Suppliers

Company
Product
Description
Supplier Links
Single Bellows Suction Cup - B1.5-33-NBR - ANVER Corporation
Hudson, MA, USA
Single Bellows Suction Cup
B1.5-33-NBR
Single Bellows Suction Cup B1.5-33-NBR
Single Bellows Suction Cup -- B1.5-33-NBR

Single Bellows Suction Cup -- B1.5-33-NBR

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number B1.5-33-NBR
Product Name Single Bellows Suction Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-30-1/8-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038257 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material Nitrile Rubber (NBR)
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150132S - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 109 mm (4.3 inch)
Material Silicone Rubber
View Details