ANVER Corporation F Series Flat Vacuum Cup A-3150132S

Description
F Series Flat Vacuum Cup -- A-3150132S
Description
F Series Flat Vacuum Cup -- A-3150132S

Suppliers

Company
Product
Description
Supplier Links
F Series Flat Vacuum Cup - A-3150132S - ANVER Corporation
Hudson, MA, USA
F Series Flat Vacuum Cup
A-3150132S
F Series Flat Vacuum Cup A-3150132S
F Series Flat Vacuum Cup -- A-3150132S

F Series Flat Vacuum Cup -- A-3150132S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150132S
Product Name F Series Flat Vacuum Cup
Type Cleated; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2022789 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3150026A - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 33.02 mm (1.3 inch)
Material Nitrile (NBR)
View Details