ANVER Corporation Single Bellows Suction Cup B1.5-22-NBR

Description
Single Bellows Suction Cup -- B1.5-22-NBR
Description
Single Bellows Suction Cup -- B1.5-22-NBR

Suppliers

Company
Product
Description
Supplier Links
Single Bellows Suction Cup - B1.5-22-NBR - ANVER Corporation
Hudson, MA, USA
Single Bellows Suction Cup
B1.5-22-NBR
Single Bellows Suction Cup B1.5-22-NBR
Single Bellows Suction Cup -- B1.5-22-NBR

Single Bellows Suction Cup -- B1.5-22-NBR

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number B1.5-22-NBR
Product Name Single Bellows Suction Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-15-1/8-PUR-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 15 mm (0.5906 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022749 - RS Components, Ltd.
Specs
Diameter / Max. Size 15 mm (0.5906 inch)
Material Silicone
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F40-NBR - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 39.88 mm (1.57 inch)
Material Nitrile (NBR)
View Details