ANVER Corporation Bellows Vacuum Cup A-3250082S

Description
Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm)
Description
Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm)

Suppliers

Company
Product
Description
Supplier Links
Bellows Vacuum Cup - A-3250082S - ANVER Corporation
Hudson, MA, USA
Bellows Vacuum Cup
A-3250082S
Bellows Vacuum Cup A-3250082S
Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm)

Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm)

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3250082S
Product Name Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038378 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
CD Handling Suction Cup - CD31-SIT - ANVER Corporation
Specs
Type Ring
Diameter / Max. Size 33.32 mm (1.31 inch)
Material Silicone Rubber
View Details