ANVER Corporation Bellows Vacuum Cup A-3150286

Description
Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm)
Description
Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm)

Suppliers

Company
Product
Description
Supplier Links
Bellows Vacuum Cup - A-3150286 - ANVER Corporation
Hudson, MA, USA
Bellows Vacuum Cup
A-3150286
Bellows Vacuum Cup A-3150286
Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm)

Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm)

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150286
Product Name Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-4-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038161 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
Punch Press Suction Hand Cup Feeder - A6464 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 53.97 mm (2.12 inch)
View Details