ANVER Corporation F Series Flat Vacuum Cup A-3150127S

Description
F Series Flat Vacuum Cup -- A-3150127S
Description
F Series Flat Vacuum Cup -- A-3150127S

Suppliers

Company
Product
Description
Supplier Links
F Series Flat Vacuum Cup - A-3150127S - ANVER Corporation
Hudson, MA, USA
F Series Flat Vacuum Cup
A-3150127S
F Series Flat Vacuum Cup A-3150127S
F Series Flat Vacuum Cup -- A-3150127S

F Series Flat Vacuum Cup -- A-3150127S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150127S
Product Name F Series Flat Vacuum Cup
Type Cleated; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-100-GT-M10 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2022794 - RS Components, Ltd.
Specs
Diameter / Max. Size 55 mm (2.17 inch)
Material Silicone
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details
Suction Cup - BP39-SIT-B - ANVER Corporation
ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 39.12 mm (1.54 inch)
Material Silicone Rubber
View Details