ANVER Corporation B Series Bellows Vacuum Cup A-3150104S

Description
B Series Bellows Vacuum Cup -- A-3150104S
Description
B Series Bellows Vacuum Cup -- A-3150104S

Suppliers

Company
Product
Description
Supplier Links
B Series Bellows Vacuum Cup - A-3150104S - ANVER Corporation
Hudson, MA, USA
B Series Bellows Vacuum Cup
A-3150104S
B Series Bellows Vacuum Cup A-3150104S
B Series Bellows Vacuum Cup -- A-3150104S

B Series Bellows Vacuum Cup -- A-3150104S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150104S
Product Name B Series Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material BR
View Details
Pneumatic Suction Cups - 2022875 - RS Components, Ltd.
Specs
Type Cup
Diameter / Max. Size 8 mm (0.3150 inch)
Material Pur
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
D Series Deep Vacuum Cup - A-3150137 - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 33.02 mm (1.3 inch)
Material Nitrile (NBR)
View Details