ANVER Corporation B Series Bellows Vacuum Cup A-3150023

Description
B Series Bellows Vacuum Cup -- A-3150023
Description
B Series Bellows Vacuum Cup -- A-3150023

Suppliers

Company
Product
Description
Supplier Links
B Series Bellows Vacuum Cup - A-3150023 - ANVER Corporation
Hudson, MA, USA
B Series Bellows Vacuum Cup
A-3150023
B Series Bellows Vacuum Cup A-3150023
B Series Bellows Vacuum Cup -- A-3150023

B Series Bellows Vacuum Cup -- A-3150023

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150023
Product Name B Series Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038382 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
9
Specs
Type DeepCup; Curved
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
Single Bellows Suction Cup - B1.5-25-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 23.62 mm (0.9300 inch)
Material Nitrile (NBR)
View Details