ANVER Corporation F Series Flat Vacuum Cup A-3150022P

Description
F Series Flat Vacuum Cup -- A-3150022P
Description
F Series Flat Vacuum Cup -- A-3150022P

Suppliers

Company
Product
Description
Supplier Links
F Series Flat Vacuum Cup - A-3150022P - ANVER Corporation
Hudson, MA, USA
F Series Flat Vacuum Cup
A-3150022P
F Series Flat Vacuum Cup A-3150022P
F Series Flat Vacuum Cup -- A-3150022P

F Series Flat Vacuum Cup -- A-3150022P

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150022P
Product Name F Series Flat Vacuum Cup
Type Cleated; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2039853 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150019PA - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 53.34 mm (2.1 inch)
Material Nitrile (NBR)
View Details