ANVER Corporation F Series Flat Vacuum Cup A-3150015

Description
F Series Flat Vacuum Cup -- A-3150015
Description
F Series Flat Vacuum Cup -- A-3150015

Suppliers

Company
Product
Description
Supplier Links
F Series Flat Vacuum Cup - A-3150015 - ANVER Corporation
Hudson, MA, USA
F Series Flat Vacuum Cup
A-3150015
F Series Flat Vacuum Cup A-3150015
F Series Flat Vacuum Cup -- A-3150015

F Series Flat Vacuum Cup -- A-3150015

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150015
Product Name F Series Flat Vacuum Cup
Type Cleated; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-40-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2040106 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 145 mm (5.71 inch)
Material Nbr
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
Suction Cup - BP35-SIT - ANVER Corporation
ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 35.05 mm (1.38 inch)
Material Silicone Rubber
View Details