ANVER Corporation Suction Cup BP35-SIT

Description
Suction Cup -- BP35-SIT
Description
Suction Cup -- BP35-SIT

Suppliers

Company
Product
Description
Supplier Links
Suction Cup - BP35-SIT - ANVER Corporation
Hudson, MA, USA
Suction Cup
BP35-SIT
Suction Cup BP35-SIT
Suction Cup -- BP35-SIT

Suction Cup -- BP35-SIT

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number BP35-SIT
Product Name Suction Cup
Type Bellows
Diameter / Max. Size 35.05 mm (1.38 inch)
Material Silicone Rubber
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022731 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicone
View Details
Vacuum suction cup - ESS-30-GT-M6 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
Flat Vacuum Cup / Suction Cup - VCF 1 - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 35 to 125 mm (1.38 to 4.92 inch)
Material Polyurethane / Urethane
View Details
F Series Flat Vacuum Cup - A-3150015SA - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 22.1 mm (0.8700 inch)
Material Silicone Rubber
View Details