ANVER Corporation U Series Universal Vacuum Cup A-3150003

Description
U Series Universal Vacuum Cup -- A-3150003
Description
U Series Universal Vacuum Cup -- A-3150003

Suppliers

Company
Product
Description
Supplier Links
U Series Universal Vacuum Cup - A-3150003 - ANVER Corporation
Hudson, MA, USA
U Series Universal Vacuum Cup
A-3150003
U Series Universal Vacuum Cup A-3150003
U Series Universal Vacuum Cup -- A-3150003

U Series Universal Vacuum Cup -- A-3150003

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150003
Product Name U Series Universal Vacuum Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-CN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038393 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details
Hand Vacuum Cup - 672.0 - ANVER Corporation
ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 55.12 mm (2.17 inch)
View Details