ANVER Corporation Electric Solenoid Vacuum Valves A-0100041

Description
Electric Solenoid Vacuum Valves -- A-0100041
Description
Electric Solenoid Vacuum Valves -- A-0100041

Suppliers

Company
Product
Description
Supplier Links
Electric Solenoid Vacuum Valves - A-0100041 - ANVER Corporation
Hudson, MA, USA
Electric Solenoid Vacuum Valves
A-0100041
Electric Solenoid Vacuum Valves A-0100041
Electric Solenoid Vacuum Valves -- A-0100041

Electric Solenoid Vacuum Valves -- A-0100041

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Valves
Product Number A-0100041
Product Name Electric Solenoid Vacuum Valves
Type Solenoid Valve
Port OD 0.0630 inch (1.6 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Temperature Range -0.4000 to 122 F (-18 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-1/8 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBM075EP-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Air Release Valves (Clean Water) - WELLAIR ® - Flomatic Valves
Specs
Port OD 0.5000 to 3 inch (12.7 to 76.2 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details
Miniature Vacuum Relief Valve - VRV-050 - ANVER Corporation
Specs
Type Relief
Port OD 0.5000 inch (12.7 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
View Details