Flomatic Valves Air Release Valves (Clean Water) WELLAIR ®

Description
WELLAIR® - Similar to Maxiair® but features discharge throttling valve. Ideal for deep well applications. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* NSF ANSI 61 certified. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
WELLAIR® - Similar to Maxiair® but features discharge throttling valve. Ideal for deep well applications. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* NSF ANSI 61 certified. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Release Valves (Clean Water) - WELLAIR ® - Flomatic Valves
Glens Falls, NY, United States
Air Release Valves (Clean Water)
WELLAIR ®
Air Release Valves (Clean Water) WELLAIR ®
WELLAIR® - Similar to Maxiair® but features discharge throttling valve. Ideal for deep well applications. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* NSF ANSI 61 certified. For reference use only. Please check Flomatic's website for the latest valve product specifications.

WELLAIR® - Similar to Maxiair® but features discharge throttling valve. Ideal for deep well applications.

Inlet Pressure MIN: 20 PSI*
Inlet Pressure MAX: 150 PSI*

NSF ANSI 61 certified.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Vacuum Valves
Product Number WELLAIR ®
Product Name Air Release Valves (Clean Water)
Port OD 0.5000 to 3 inch (12.7 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-1/4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBS300EP-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Flow Control Valve with Flow Pin -  - FIPA Inc.
Specs
Port OD 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Air Release Valve (Sewage) - SEWAIR-COMBO ® - Flomatic Valves
Specs
Port OD 2 to 3 inch (50.8 to 76.2 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details