ANVER Corporation Manually Operated Suction Hand Cup 608.0

Description
Firmly holds to most smooth, dry, nonporous surfaces
Description
Firmly holds to most smooth, dry, nonporous surfaces

Suppliers

Company
Product
Description
Supplier Links
Manually Operated Suction Hand Cup - 608.0 - ANVER Corporation
Hudson, MA, USA
Manually Operated Suction Hand Cup
608.0
Manually Operated Suction Hand Cup 608.0
Firmly holds to most smooth, dry, nonporous surfaces

Firmly holds to most smooth, dry, nonporous surfaces

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 608.0
Product Name Manually Operated Suction Hand Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038258 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
Vacuum cup without connector - ESV-60-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material Vulkollan®
View Details
Flat Vacuum Cup / Suction Cup w/ Adapter - VAS - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 15 to 80 mm (0.5906 to 3.15 inch)
Material Polyurethane / Urethane (optional feature); Buna SBR
View Details
F Series Flat Vacuum Cup - A-3150133P - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 156 mm (6.13 inch)
Material Nitrile (NBR)
View Details