AMP Display Inc. Flat Panel LCD Displays UP-T043DCD

Description
This main Module has a 4.3 inch diagonally measured active display area with 480(RGB)X272 resolution. Each pixel is divided into Red, Green and Blue sub-pixels and dots which are arranged in vertical stripes. LCD color is determined with 262,000 colors signal for each pixel. The UP-T043DCD has been designed to apply the interface method that enables low power, high speed, and high contrast. The UP-T043DCD is intended to support applications where thin thickness, wide viewing angle and low power are critical factors and graphic displays are important.
Datasheet
Description
This main Module has a 4.3 inch diagonally measured active display area with 480(RGB)X272 resolution. Each pixel is divided into Red, Green and Blue sub-pixels and dots which are arranged in vertical stripes. LCD color is determined with 262,000 colors signal for each pixel. The UP-T043DCD has been designed to apply the interface method that enables low power, high speed, and high contrast. The UP-T043DCD is intended to support applications where thin thickness, wide viewing angle and low power are critical factors and graphic displays are important.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - UP-T043DCD - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
UP-T043DCD
Flat Panel LCD Displays UP-T043DCD
This main Module has a 4.3 inch diagonally measured active display area with 480(RGB)X272 resolution. Each pixel is divided into Red, Green and Blue sub-pixels and dots which are arranged in vertical stripes. LCD color is determined with 262,000 colors signal for each pixel. The UP-T043DCD has been designed to apply the interface method that enables low power, high speed, and high contrast. The UP-T043DCD is intended to support applications where thin thickness, wide viewing angle and low power are critical factors and graphic displays are important.

This main Module has a 4.3 inch diagonally measured active display area with 480(RGB)X272 resolution. Each pixel is divided into Red, Green and Blue sub-pixels and dots which are arranged in vertical stripes. LCD color is determined with 262,000 colors signal for each pixel. The UP-T043DCD has been designed to apply the interface method that enables low power, high speed, and high contrast. The UP-T043DCD is intended to support applications where thin thickness, wide viewing angle and low power are critical factors and graphic displays are important.

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number UP-T043DCD
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204587 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 51.5 mm (2.03 inch)
Viewing Area Height 12.2 mm (0.4803 inch)
View Details
Flat Panel LCD Displays - AM-800600LTNQW-D2H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 177 mm (6.96 inch)
View Details
Industrial LCD -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details