AMP Display Inc. Flat Panel LCD Displays UP-T024BTPCD

Description
· 2.4"(diagonal), 240 x3 RGB x 320 dots, 262k colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: ILI9341· 8/16-bits data bus (I80 system interface)· Logic voltage: 2.8V (typ.).
Datasheet
Description
· 2.4"(diagonal), 240 x3 RGB x 320 dots, 262k colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: ILI9341· 8/16-bits data bus (I80 system interface)· Logic voltage: 2.8V (typ.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - UP-T024BTPCD - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
UP-T024BTPCD
Flat Panel LCD Displays UP-T024BTPCD
· 2.4"(diagonal), 240 x3 RGB x 320 dots, 262k colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: ILI9341· 8/16-bits data bus (I80 system interface)· Logic voltage: 2.8V (typ.).

· 2.4"(diagonal), 240 x3 RGB x 320 dots, 262k colors, Transmissive, TFT LCD module.· Viewing Direction: 6 O'clock.· Driving IC: ILI9341· 8/16-bits data bus (I80 system interface)· Logic voltage: 2.8V (typ.).

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number UP-T024BTPCD
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492678 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
Flat Panel LCD Displays - AM-800600JTMQW-B0H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 119 mm (4.69 inch)
View Details
e-Signage Modules -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 1539 to 1993 mm (60.59 to 78.46 inch)
View Details