AMP Display Inc. Flat Panel LCD Displays DMT80600S080_05W

Description
8.0 Inches 800xRGBx600 65K Colors UART LCM
Datasheet
Description
8.0 Inches 800xRGBx600 65K Colors UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMT80600S080_05W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMT80600S080_05W
Flat Panel LCD Displays DMT80600S080_05W
8.0 Inches 800xRGBx600 65K Colors UART LCM

8.0 Inches 800xRGBx600 65K Colors UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMT80600S080_05W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492698 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
TFT LCD Monitor Control Board - CEX310E2-DS-A5 - Computer Express L.L.C.
Specs
Technology TFT
View Details