AMP Display Inc. Flat Panel LCD Displays DMT80480T070_06W

Description
7.0 Inches, 800xRGBx480, 65K Colors, UART LCM
Datasheet
Description
7.0 Inches, 800xRGBx480, 65K Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMT80480T070_06W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMT80480T070_06W
Flat Panel LCD Displays DMT80480T070_06W
7.0 Inches, 800xRGBx480, 65K Colors, UART LCM

7.0 Inches, 800xRGBx480, 65K Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMT80480T070_06W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204576 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64 mm (2.52 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Graphic Monochrome Display - SGM16003231 - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-1542A4SPN/D - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 27.72 mm (1.09 inch)
View Details