AMP Display Inc. Flat Panel LCD Displays DMT64480T056_03W

Description
7.0 Inches, 800xRGBx480, 65K Colors, UART LCM
Datasheet
Description
7.0 Inches, 800xRGBx480, 65K Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMT64480T056_03W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMT64480T056_03W
Flat Panel LCD Displays DMT64480T056_03W
7.0 Inches, 800xRGBx480, 65K Colors, UART LCM

7.0 Inches, 800xRGBx480, 65K Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMT64480T056_03W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2256185 - RS Components, Ltd.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 50.6 mm (1.99 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Specs
Display Type Graphic Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800480TTMQW-00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 88.2 mm (3.47 inch)
View Details