AMP Display Inc. Flat Panel LCD Displays DMT64480T056_02W

Description
5.6 Inches, 640xRGBx480, 65K Colors, UART LCM
Datasheet
Description
5.6 Inches, 640xRGBx480, 65K Colors, UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMT64480T056_02W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMT64480T056_02W
Flat Panel LCD Displays DMT64480T056_02W
5.6 Inches, 640xRGBx480, 65K Colors, UART LCM

5.6 Inches, 640xRGBx480, 65K Colors, UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMT64480T056_02W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2156458 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 7 mm (0.2756 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Flat Panel LCD Displays - DMT80480C050_01WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 81 mm (3.19 inch)
View Details